Amphenol Corporation Dust Cap W/rope, Shell Size 25; Accessory Type Amphenol Pcd D38999/33F25R

Description
DUST CAP W/ROPE, SHELL SIZE 25; Accessory Type:Dust Cap with Rope; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Description
DUST CAP W/ROPE, SHELL SIZE 25; Accessory Type:Dust Cap with Rope; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cap W/rope, Shell Size 25; Accessory Type Amphenol Pcd - 33X1471 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap W/rope, Shell Size 25; Accessory Type Amphenol Pcd
33X1471
Dust Cap W/rope, Shell Size 25; Accessory Type Amphenol Pcd 33X1471
DUST CAP W/ROPE, SHELL SIZE 25; Accessory Type:Dust Cap with Rope; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

DUST CAP W/ROPE, SHELL SIZE 25; Accessory Type:Dust Cap with Rope; For Use With:MIL-DTL-38999 Series III Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 33X1471
Product Name Dust Cap W/rope, Shell Size 25; Accessory Type Amphenol Pcd
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details