Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WG11PN

Description
11 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
11 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26WG11PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26WG11PN-ND
Circular Connector Assemblies AD38999/26WG11PN-ND
11 Position Circular Connector Plug, Male Pins Crimp

11 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol D38999/26WG11PN - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 PIN PLUG CAD

TV 11C 11#12 PIN PLUG CAD

Buy Now
Mil Spec Circular Connectors - 2819146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2819146
Mil Spec Circular Connectors 2819146
TV PLUG 11W OD CAD

TV PLUG 11W OD CAD

Supplier's Site
Circular Connector Plug Size 21, 11Pos, Cable; Military Specification Amphenol Aerospace - 25K3752 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 11Pos, Cable; Military Specification Amphenol Aerospace
25K3752
Circular Connector Plug Size 21, 11Pos, Cable; Military Specification Amphenol Aerospace 25K3752
CIRCULAR CONNECTOR PLUG SIZE 21, 11POS, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 11POS, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26WG11PN-ND Amphenol D38999/26WG11PN 2819146 25K3752
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Circular Connector Plug Size 21, 11Pos, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products