Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WF35SN

Description
66 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
66 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26WF35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26WF35SN-ND
Circular Connector Assemblies AD38999/26WF35SN-ND
66 Position Circular Connector Plug, Female Sockets Crimp

66 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol D38999/26WF35SN - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 SKT PLUG CAD

TV 11C 11#12 SKT PLUG CAD

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26WF35SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26WF35SN
Connectors Mil-Qualified, Circular Body, All D38999/26WF35SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Swedesboro, NJ, United States
TV 66C 66#22D SKT PLUG

TV 66C 66#22D SKT PLUG

Buy Now
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace - 95J9525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace
95J9525
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace 95J9525
CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26WF35SN-ND Amphenol D38999/26WF35SN D38999/26WF35SN D38999/26WF35SN 95J9525
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Το SMA Male RF Adapter - ET-BMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
XC4 DIN Medium/High-Current Connectors - XC4E-3212 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details