Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WF11PB

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26WF11PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26WF11PB-ND
Circular Connector Assemblies 1178-D38999/26WF11PB-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Assemblies - 1202-D38999/26WF11PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26WF11PB-ND
Circular Connector Assemblies 1202-D38999/26WF11PB-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol D38999/26WF11PB - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 PIN PLUG CAD

TV 11C 11#16 PIN PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 11C 11#16 PIN PLUG

TV 11C 11#16 PIN PLUG

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace - 25K3732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
25K3732
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace 25K3732
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26WF11PB-ND Amphenol D38999/26WF11PB D38999/26WF11PB 25K3732
Product Name Circular Connector Assemblies Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 to 1250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data