TV 55C 55#22D PIN PLUG
38999 PLUG 55#22D PIN
TV 55C 55#22D PIN PLUG CAD
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/26WE35PB-ND | D38999/26WE35PB | D38999/26WE35PB | Amphenol D38999/26WE35PB | 84J3662 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts | ||||
| Current Rating | 5.0 amps |