Amphenol Aerospace Corporation Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace D38999/26WE2SN-LC

Description
TV 39C MIXED(TWIN) SKT PLUG
Request a Quote Datasheet
Description
TV 39C MIXED(TWIN) SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WE2SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 39C MIXED(TWIN) SKT PLUG

TV 39C MIXED(TWIN) SKT PLUG

Buy Now
Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace - 71K3392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace
71K3392
Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace 71K3392
CIRCULAR CONNECTOR PLUG SIZE 17, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:17-2 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:17-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WE2SN-LC 71K3392
Product Name Circular Connector Plug Size 17, 39 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF04L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Terminals - 2214.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers