Amphenol Aerospace Corporation Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace D38999/26WD19SD

Description
TV 19C 19#20 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 19C 19#20 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WD19SD - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 SKT PLUG CAD

TV 19C 19#20 SKT PLUG CAD

Buy Now
Swedesboro, NJ, United States
TV 19C 19#20 SKT PLUG CAD

TV 19C 19#20 SKT PLUG CAD

Buy Now
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace - 19M7305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
19M7305
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace 19M7305
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WD19SD D38999/26WD19SD 19M7305
Product Name Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-S5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details