Amphenol Aerospace Corporation Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace D38999/26WC98SD

Description
TV 10C 10#20 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 10C 10#20 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WC98SD - PEI-Genesis
Philadelphia, PA, United States
TV 10C 10#20 SKT PLUG CAD

TV 10C 10#20 SKT PLUG CAD

Buy Now
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace - 96J3065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace
96J3065
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace 96J3065
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WC98SD 96J3065
Product Name Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details