Amphenol Aerospace Corporation Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace D38999/26WB35AA

Description
TV 13C 13#22D PIN PLUG CAD
Request a Quote Datasheet
Description
TV 13C 13#22D PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WB35AA - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN PLUG CAD

TV 13C 13#22D PIN PLUG CAD

Buy Now
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace - 56K8799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
56K8799
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace 56K8799
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WB35AA 56K8799
Product Name Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data