Amphenol Corporation
Tv 6C 6#20 Pin Plug Amphenol Aerospace
D38999/26TB98AB
Description
TV 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 6C 6#20 Pin Plug Amphenol Aerospace
40X5134
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol D38999/26TB98AB |
40X5134 |
|
Product Name
|
|
Tv 6C 6#20 Pin Plug Amphenol Aerospace |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers