Amphenol Aerospace Corporation Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Aerospace D38999/26MG75SA

Description
CTV 4C 4#8(TWIN) SKT PLUG
Request a Quote Datasheet
Description
CTV 4C 4#8(TWIN) SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26MG75SA - PEI-Genesis
Philadelphia, PA, United States
CTV 4C 4#8(TWIN) SKT PLUG

CTV 4C 4#8(TWIN) SKT PLUG

Buy Now
Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Aerospace - 25K3535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Aerospace
25K3535
Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Aerospace 25K3535
CIRCULAR CONNECTOR PLUG, SIZE 21, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 21, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26MG75SA 25K3535
Product Name Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details