Amphenol Aerospace Corporation Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace D38999/26KJ61PN-LC

Description
TV 61C 61#20 PIN PLUG
Request a Quote Datasheet
Description
TV 61C 61#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26KJ61PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN PLUG

TV 61C 61#20 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace - 31M2105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
31M2105
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace 31M2105
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26KJ61PN-LC 31M2105
Product Name Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers