Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KJ24PB

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KJ24PB
MIL Spec Connector - MIL-DTL-38999 III D38999/26KJ24PB
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace - 60K5615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace
60K5615
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace 60K5615
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26KJ24PB 60K5615
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products