D38999/26KG41PD-LC -- TV 41C 41#20 PIN PLUG AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 41C 41#20 Pin Plug Amphenol Aerospace
D38999/26KG41PD-LC
Description
TV 41C 41#20 PIN PLUG
Description
TV 41C 41#20 PIN PLUG
Suppliers
Tv 41C 41#20 Pin Plug Amphenol Aerospace
85X5577
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85X5577 |
|
Product Name
|
Tv 41C 41#20 Pin Plug Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details