Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KG41PC

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KG41PC - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KG41PC
MIL Spec Connector - MIL-DTL-38999 III D38999/26KG41PC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KG41PC
MIL Spec Connector - MIL-DTL-38999 III D38999/26KG41PC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace - 31K1540 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace
31K1540
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace 31K1540
CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26KG41PC 31K1540
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers