Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KE99SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KE99SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KE99SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KE99SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KE99SN
CONNECTOR

CONNECTOR

Buy Now
Circular MIL Spec Connector 23P ST PLUG SOC SZ 17 - 61-D38999/26KE99SN - Utmel Electronic Limited
Hong Kong, China
Circular MIL Spec Connector 23P ST PLUG SOC SZ 17
61-D38999/26KE99SN
Circular MIL Spec Connector 23P ST PLUG SOC SZ 17 61-D38999/26KE99SN
Circular MIL Spec Connector 23P ST PLUG SOC SZ 17

Circular MIL Spec Connector 23P ST PLUG SOC SZ 17

Supplier's Site
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace - 74K1127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace
74K1127
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace 74K1127
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26KE99SN 61-D38999/26KE99SN 74K1127
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular MIL Spec Connector 23P ST PLUG SOC SZ 17 Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 3246518 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details