Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26KC8PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KC8PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KC8PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KC8PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26KC8PN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace - 96J2957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
96J2957
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace 96J2957
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26KC8PN 96J2957
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details