Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JE99SA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26JE99SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JE99SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26JE99SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JE99SA
MIL Spec Connector - MIL-DTL-38999 III D38999/26JE99SA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace - 31K1441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace
31K1441
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace 31K1441
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26JE99SA 31K1441
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589059-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details