Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26JD18HN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD18HN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD18HN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26JD18HN
MIL Spec Connector - MIL-DTL-38999 III D38999/26JD18HN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26JD18HN - PEI-Genesis
Philadelphia, PA, United States
CTV 18C 18#20 PIN PLUG

CTV 18C 18#20 PIN PLUG

Buy Now
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace - 56K8750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
56K8750
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace 56K8750
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26JD18HN Amphenol D38999/26JD18HN 56K8750
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details