Amphenol Aerospace Corporation Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace D38999/26JB5SB-LC

Description
CTV 5C 5#20 SKT PLUG
Request a Quote Datasheet
Description
CTV 5C 5#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26JB5SB-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 5C 5#20 SKT PLUG

CTV 5C 5#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace - 31K1334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace
31K1334
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace 31K1334
CIRCULAR CONNECTOR PLUG, SIZE 11, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26JB5SB-LC 31K1334
Product Name Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details