Amphenol Aerospace Corporation Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace D38999/26FG39SA

Description
TV 39C 37#20 2#16 SKT PLUG
Request a Quote Datasheet
Description
TV 39C 37#20 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FG39SA - PEI-Genesis
Philadelphia, PA, United States
TV 39C 37#20 2#16 SKT PLUG

TV 39C 37#20 2#16 SKT PLUG

Buy Now
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace - 25K3225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace
25K3225
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace 25K3225
CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FG39SA 25K3225
Product Name Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details