Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26FE26JA

Description
TV 26C 26#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 26C 26#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FE26JA - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT PLUG NI

TV 26C 26#20 SKT PLUG NI

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FE26JA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FE26JA
MIL Spec Connector - MIL-DTL-38999 III D38999/26FE26JA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 26C 26#20 SKT PLUG

TV 26C 26#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FE26JA
MIL Spec Connector - MIL-DTL-38999 III D38999/26FE26JA
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26FE26JA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26FE26JA
Connectors Mil-Qualified, Circular Body, All D38999/26FE26JA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace - 31K1261 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
31K1261
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace 31K1261
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FE26JA D38999/26FE26JA D38999/26FE26JA D38999/26FE26JA 31K1261
Product Name MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-2206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers