Amphenol Aerospace Corporation Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace D38999/26FD5SN-LC

Description
TV 5C 5#16 SKT PLUG
Request a Quote Datasheet
Description
TV 5C 5#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 5C 5#16 SKT PLUG

TV 5C 5#16 SKT PLUG

Buy Now
 - Amphenol D38999/26FD5SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 SKT PLUG NI

TV 12C 8#20 4#16 SKT PLUG NI

Buy Now
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace - 60K5541 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
60K5541
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace 60K5541
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FD5SN-LC Amphenol D38999/26FD5SN-LC 60K5541
Product Name Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details