Amphenol Aerospace Corporation Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace D38999/26FD18PB

Description
TV 18C 18#20 PIN PLUG
Request a Quote Datasheet
Description
TV 18C 18#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 18C 18#20 PIN PLUG

TV 18C 18#20 PIN PLUG

Buy Now
 - Amphenol D38999/26FD18PB - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 PIN PLUG NI

TV 18C 18#20 PIN PLUG NI

Buy Now
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace - 25K3138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
25K3138
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace 25K3138
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FD18PB Amphenol D38999/26FD18PB 25K3138
Product Name Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Industrial Circular Connectors - 3079734 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details