TV 8C 8#20 SKT PLUG NI
TV 4C 4#16 SKT PLUG
4 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONN, PLUG, 13-4, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FC4SN | D38999/26FC4SN | AD38999/26FC4SN-ND | 30W1360 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 13-4, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |