TV 2C 2#16 SKT PLUG NI
3 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 9-98, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FA98SN | AD38999/26FA98SN-ND | 59J6993 | 58T1554 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace | Circular Conn, Plug, 9-98, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |