Amphenol Aerospace Corporation Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace D38999/26FA35PC

Description
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace - 25K3120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace
25K3120
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace 25K3120
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K3120
Product Name Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products