TV 6C 6#22D PIN PLUG
Connector
38999 SIII STR PLG ENP 6#22D PIN
TV 6C 6#22D PIN PLUG NI
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26FA35PA | D38999/26FA35PA | 1178-D38999/26FA35PA-ND | Amphenol D38999/26FA35PA | 96J2816 |
| Product Name | Connectors Circular, Unreviewed | Circular Connector Assemblies | Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts | ||||
| Current Rating | 5.0 amps |