Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace D38999/24WD5PC

Description
TV 5C 5#16 PIN RECP CAD
Request a Quote Datasheet
Description
TV 5C 5#16 PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WD5PC - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 PIN RECP CAD

TV 5C 5#16 PIN RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace - 25K3057 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
25K3057
Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace 25K3057
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WD5PC 25K3057
Product Name Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details