D38999/24TE6PB-LC -- TV 6C 6#12 PIN J/N RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 6C 6#12 Pin J/n Recp Amphenol Aerospace
D38999/24TE6PB-LC
Description
TV 6C 6#12 PIN J/N RECP
Description
TV 6C 6#12 PIN J/N RECP
Suppliers
Tv 6C 6#12 Pin J/n Recp Amphenol Aerospace
25X6295
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25X6295 |
|
Product Name
|
Tv 6C 6#12 Pin J/n Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details