AMPHENOL CORPORATION
D38999/24SE6PN-LC -- TV 6C 6#12 PIN J/N RECP AMPHENOL
Amphenol Corporation
Tv 6C 6#12 Pin J/n Recp Amphenol
D38999/24SE6PN-LC
Description
TV 6C 6#12 PIN J/N RECP
Description
TV 6C 6#12 PIN J/N RECP
Suppliers
Tv 6C 6#12 Pin J/n Recp Amphenol
55Y2545
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
55Y2545 |
|
Product Name
|
Tv 6C 6#12 Pin J/n Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers