Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24MJ4SA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MJ4SA
MIL Spec Connector - MIL-DTL-38999 III D38999/24MJ4SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24MJ4SA
MIL Spec Connector - MIL-DTL-38999 III D38999/24MJ4SA
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24MJ4SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24MJ4SA
Connectors Mil-Qualified, Circular Body, All D38999/24MJ4SA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace - 71K3293 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace
71K3293
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace 71K3293
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24MJ4SA D38999/24MJ4SA 71K3293
Product Name MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details