Amphenol Aerospace Corporation Tv 143C 48#20 8#16 Pin J/n Re Rohs Compliant Amphenol Aerospace D38999/24FJ4AA

Description
TV 143C 48#20 8#16 PIN J/N RE
Request a Quote
Description
TV 143C 48#20 8#16 PIN J/N RE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN J/N RE

TV 143C 48#20 8#16 PIN J/N RE

Buy Now
 - Amphenol D38999/24FJ4AA - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN J/N RE

TV 143C 48#20 8#16 PIN J/N RE

Buy Now
Tv 143C 48#20 8#16 Pin J/n Re Rohs Compliant Amphenol Aerospace - 56X5732 - Newark, An Avnet Company
Chicago, IL, United States
Tv 143C 48#20 8#16 Pin J/n Re Rohs Compliant Amphenol Aerospace
56X5732
Tv 143C 48#20 8#16 Pin J/n Re Rohs Compliant Amphenol Aerospace 56X5732
TV 143C 48#20 8#16 PIN J/N RE ROHS COMPLIANT: YES

TV 143C 48#20 8#16 PIN J/N RE ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 29W4915 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
29W4915
Amphenol Aerospace 29W4915
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FJ4AA Amphenol D38999/24FJ4AA 56X5732
Product Name Tv 143C 48#20 8#16 Pin J/n Re Rohs Compliant Amphenol Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details