Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace D38999/24FF32SA-LC

Description
TV 32C 32#20 SKT J/N RECP
Request a Quote Datasheet
Description
TV 32C 32#20 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FF32SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 SKT J/N RECP

TV 32C 32#20 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace - 25K2908 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace
25K2908
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace 25K2908
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FF32SA-LC 25K2908
Product Name Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MIL-DTL-24308 (D-Sub) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details