Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace D38999/24FC98PB

Description
TV 10C 10#20 PIN J/N RECP
Request a Quote
Description
TV 10C 10#20 PIN J/N RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 13, 10 Position, Panel, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates 10 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The connector is suitable for applications requiring robust performance in demanding environments, making it a reliable choice for military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 13, 10 Position, Panel, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates 10 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The connector is suitable for applications requiring robust performance in demanding environments, making it a reliable choice for military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24FC98PB - PEI-Genesis
Philadelphia, PA, United States
TV 10C 10#20 PIN J/N RECP

TV 10C 10#20 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace - 56K8632 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace
56K8632
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace 56K8632
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24FC98PB 56K8632
Product Name Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details