Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace D38999/24FC35BA

Description
TV 22C 22#22D SKT J/N RECP
Request a Quote Datasheet
Description
TV 22C 22#22D SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 22C 22#22D SKT J/N RECP

TV 22C 22#22D SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace - 71K3224 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace
71K3224
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace 71K3224
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24FC35BA 71K3224
Product Name Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers