Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ8PN-LC

Description
TV 8C 8#8 TWINAX PIN RECP CAD
Request a Quote
Description
TV 8C 8#8 TWINAX PIN RECP CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 25, 8 Position, Wall, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a wall mount receptacle style with eight contacts and a threaded coupling mechanism. It is suitable for applications requiring robust performance in severe environments, offering high EMI shielding, moisture resistance, and corrosion resistance. The connector is designed to operate under high temperature and vibration conditions, making it ideal for military and aerospace applications. Its construction ensures reliability and durability, with a focus on minimizing contact damage and providing a secure connection.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 25, 8 Position, Wall, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a wall mount receptacle style with eight contacts and a threaded coupling mechanism. It is suitable for applications requiring robust performance in severe environments, offering high EMI shielding, moisture resistance, and corrosion resistance. The connector is designed to operate under high temperature and vibration conditions, making it ideal for military and aerospace applications. Its construction ensures reliability and durability, with a focus on minimizing contact damage and providing a secure connection.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ8PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX PIN RECP CAD

TV 8C 8#8 TWINAX PIN RECP CAD

Buy Now
TV 8C 8#8(TWIN) PIN RECP

TV 8C 8#8(TWIN) PIN RECP

Buy Now
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace - 25K2861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace
25K2861
Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace 25K2861
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ8PN-LC D38999/20WJ8PN-LC 25K2861
Product Name Circular Connector, Receptacle, Size 25, 8 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details