TE Connectivity
MIL Spec Connector - MIL-DTL-26482
112386-01
Description
MIL-DTL-26482
Request a Quote
Email Supplier
Description
MIL-DTL-26482
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
112386-01 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-26482 |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details