Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace D38999/20WJ4SA-LC

Description
TV 143C 48#20 8#16 SKT RECP
Request a Quote Datasheet
Description
TV 143C 48#20 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 143C 48#20 8#16 SKT RECP

TV 143C 48#20 8#16 SKT RECP

Buy Now
 - Amphenol D38999/20WJ4SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 SKT RECP

TV 143C 48#20 8#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace - 71K3203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
71K3203
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace 71K3203
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ4SA-LC Amphenol D38999/20WJ4SA-LC 71K3203
Product Name Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers