Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ35HC

Description
TV 128C 128#22D PIN RECP CAD
Request a Quote Datasheet
Description
TV 128C 128#22D PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WJ35HC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D PIN RECP CAD

TV 128C 128#22D PIN RECP CAD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WJ35HC
MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ35HC
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 128C 128#22D PIN RECP

TV 128C 128#22D PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20WJ35HC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WJ35HC
Connectors Mil-Qualified, Circular Body, All D38999/20WJ35HC
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace - 30M3672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace
30M3672
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace 30M3672
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WJ35HC D38999/20WJ35HC D38999/20WJ35HC D38999/20WJ35HC 30M3672
Product Name MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details