Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20WD97SA

Description
TV 12C 8#20 4#16 SKT RECP
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 12C 8#20 4#16 SKT RECP

TV 12C 8#20 4#16 SKT RECP

Buy Now
Circular Connector Assemblies - 1202-D38999/20WD97SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/20WD97SA-ND
Circular Connector Assemblies 1202-D38999/20WD97SA-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol D38999/20WD97SA - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 SKT RECP CAD

TV 12C 8#20 4#16 SKT RECP CAD

Buy Now
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace - 96J2368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
96J2368
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace 96J2368
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WD97SA 1202-D38999/20WD97SA-ND Amphenol D38999/20WD97SA 96J2368
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
Gender Female / Jack
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details