Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace D38999/20WD18BN

Description
TV 18C 18#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 18C 18#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WD18BN - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 SKT RECP CAD

TV 18C 18#20 SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 18C 18#20 SKT RECP

TV 18C 18#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace - 25K2687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace
25K2687
Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace 25K2687
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WD18BN D38999/20WD18BN 25K2687
Product Name Circular Connector Receptacle, Size 15, 18 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details