Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace D38999/20WB99SN-LC

Description
TV 7C 7#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 7C 7#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20WB99SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 7C 7#20 SKT RECP CAD

TV 7C 7#20 SKT RECP CAD

Buy Now
TV 7C 7#20 SKT RECP CAD

TV 7C 7#20 SKT RECP CAD

Buy Now
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace - 46K6224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace
46K6224
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace 46K6224
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20WB99SN-LC D38999/20WB99SN-LC 46K6224
Product Name Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Plug, Adapter - 9486 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details