Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/20WA35SA

Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet
Description
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - D38999/20WA35SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20WA35SA
Connectors Mil-Qualified, Circular Body, All D38999/20WA35SA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Swedesboro, NJ, United States
TV 6C 6#22D SKT RECP

TV 6C 6#22D SKT RECP

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - AD38999/20WA35SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20WA35SA-ND
Circular Connector Assemblies AD38999/20WA35SA-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol D38999/20WA35SA - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D SKT RECP CAD

TV 6C 6#22D SKT RECP CAD

Buy Now
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace - 95J9311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
95J9311
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace 95J9311
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 6 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace - 96AJ1972 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 6 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace
96AJ1972
Mil Series Connector, 6 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace 96AJ1972
MIL SERIES CONNECTOR, 6 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, RECEPTACLE

MIL SERIES CONNECTOR, 6 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, RECEPTACLE

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WA35SA D38999/20WA35SA AD38999/20WA35SA-ND Amphenol D38999/20WA35SA 95J9311 96AJ1972
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace Mil Series Connector, 6 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details