Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ46AB

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20MJ46AB
MIL Spec Connector - MIL-DTL-38999 III D38999/20MJ46AB
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 25, 46 Position, Wall; Military Specification Amphenol Aerospace - 25K2629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 46 Position, Wall; Military Specification Amphenol Aerospace
25K2629
Circular Connector Receptacle, Size 25, 46 Position, Wall; Military Specification Amphenol Aerospace 25K2629
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:46Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:46Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20MJ46AB 25K2629
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 46 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers