Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace D38999/20MJ11SN-LC

Description
CTV 11C 2#20 9#10 SKT RECP
Request a Quote Datasheet
Description
CTV 11C 2#20 9#10 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20MJ11SN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 11C 2#20 9#10 SKT RECP

CTV 11C 2#20 9#10 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace - 31M2055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
31M2055
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace 31M2055
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20MJ11SN-LC 31M2055
Product Name Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details