Amphenol Aerospace Corporation Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace D38999/20MC35SN-LC

Description
CTV 22C 22#22D SKT RECP
Request a Quote Datasheet
Description
CTV 22C 22#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20MC35SN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 22C 22#22D SKT RECP

CTV 22C 22#22D SKT RECP

Buy Now
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace - 96J2201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
96J2201
Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace 96J2201
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20MC35SN-LC 96J2201
Product Name Circular Connector Receptacle, Size 13, 22 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078487 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details