Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20KJ24PN

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 25, 24 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle style and accommodates 24 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental regulations. The robust design is suitable for applications requiring high performance and reliability in harsh environments. This product is ideal for engineers seeking a durable and compliant connector solution for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 25, 24 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle style and accommodates 24 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental regulations. The robust design is suitable for applications requiring high performance and reliability in harsh environments. This product is ideal for engineers seeking a durable and compliant connector solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KJ24PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KJ24PN
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20KJ24PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KJ24PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20KJ24PN
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/20KJ24PN - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 PIN RECP

TV 24C 12#16 12#12 PIN RECP

Buy Now
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace - 31K0859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
31K0859
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace 31K0859
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20KJ24PN Amphenol D38999/20KJ24PN 31K0859
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details