Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20KH21SA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20KH21SA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KH21SA
MIL Spec Connector - MIL-DTL-38999 III D38999/20KH21SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KH21SA
MIL Spec Connector - MIL-DTL-38999 III D38999/20KH21SA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace - 96J2158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace
96J2158
Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace 96J2158
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20KH21SA 96J2158
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 23, 21 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers