Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace D38999/20KD19BB

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace - 25K2505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
25K2505
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace 25K2505
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K2505
Product Name Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details